Samtec Inc. Connector, Header, 46Pos, 2Row, 2Mm; Connector Systems Samtec TMM-123-01-S-D-SM

Description
CONNECTOR, HEADER, 46POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 46POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 46Pos, 2Row, 2Mm (part number 12P0873) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has 46 positions arranged in two rows and is suitable for surface mount termination. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin. It supports a current rating of 3.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C depending on the plating. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. This product is RoHS compliant and is available with various lead styles and optional features such as pick and place pads and tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 46Pos, 2Row, 2Mm (part number 12P0873) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has 46 positions arranged in two rows and is suitable for surface mount termination. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin. It supports a current rating of 3.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C depending on the plating. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. This product is RoHS compliant and is available with various lead styles and optional features such as pick and place pads and tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 46Pos, 2Row, 2Mm; Connector Systems Samtec - 12P0873 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 46Pos, 2Row, 2Mm; Connector Systems Samtec
12P0873
Connector, Header, 46Pos, 2Row, 2Mm; Connector Systems Samtec 12P0873
CONNECTOR, HEADER, 46POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 46POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0873
Product Name Connector, Header, 46Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
PCB Headers - 1731168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details