Samtec Inc. Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec TMM-122-03-L-D-020

Description
CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec - 86P1848 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec
86P1848
Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec 86P1848
CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86P1848
Product Name Connector, Header, 44Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details