Samtec Inc. PCB Headers TMM-120-01-G-S

Description
Samtec TMM-120-01-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TMM-120-01-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656326P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656326P
PCB Headers 7656326P
Samtec TMM-120-01-G-S Pin Header

Samtec TMM-120-01-G-S Pin Header

Supplier's Site
PCB Headers - 7656326 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656326
PCB Headers 7656326
Samtec TMM-120-01-G-S Pin Header

Samtec TMM-120-01-G-S Pin Header

Supplier's Site
Board-Board Connector, Header, 20Way, 1Row; Connector Systems Samtec - 12P0842 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 20Way, 1Row; Connector Systems Samtec
12P0842
Board-Board Connector, Header, 20Way, 1Row; Connector Systems Samtec 12P0842
BOARD-BOARD CONNECTOR, HEADER, 20WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 20WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Single, Tmm Series, Through Hole, Header, 20, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 15P3479 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Single, Tmm Series, Through Hole, Header, 20, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
15P3479
Board-To-Board Connector, Single, Tmm Series, Through Hole, Header, 20, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 15P3479
Board-To-Board Connector, Single, TMM Series, Through Hole, Header, 20, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, Single, TMM Series, Through Hole, Header, 20, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-120-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-120-01-G-S
CONN HEADER VERT 20POS 2MM

CONN HEADER VERT 20POS 2MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656326P 7656326 12P0842 15P3479 TMM-120-01-G-S
Product Name PCB Headers PCB Headers Board-Board Connector, Header, 20Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Single, Tmm Series, Through Hole, Header, 20, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight Straight; Straight
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Barrier Blocks - 1920-1879-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details