Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-118-03-L-D

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 2x18 Position from Samtec is a low-profile surface mount technology (SMT) connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and consists of 36 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS. The connector also offers options for pick and place pads, alignment pins, and tape and reel packaging, making it versatile for different assembly processes.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 2x18 Position from Samtec is a low-profile surface mount technology (SMT) connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and consists of 36 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS. The connector also offers options for pick and place pads, alignment pins, and tape and reel packaging, making it versatile for different assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-118-03-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-118-03-L-D
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Header, 2.0Mm, 2X18 Position; Connector Systems Samtec - 85P9584 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X18 Position; Connector Systems Samtec
85P9584
Header, 2.0Mm, 2X18 Position; Connector Systems Samtec 85P9584
HEADER, 2.0MM, 2X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-118-03-L-D 85P9584
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, 2X18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details