Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-118-01-T-D-RA

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-118-01-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-118-01-T-D-RA
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Header, 2.0Mm, Right Angle, 2X18 Position; Connector Systems Samtec - 85P9479 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X18 Position; Connector Systems Samtec
85P9479
Header, 2.0Mm, Right Angle, 2X18 Position; Connector Systems Samtec 85P9479
HEADER, 2.0MM, RIGHT ANGLE, 2X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-118-01-T-D-RA 85P9479
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Right Angle, 2X18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products