Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-118-01-G-S-RA

Description
CONN HEADER R/A 18POS 2MM
Datasheet
Description
CONN HEADER R/A 18POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-118-01-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-118-01-G-S-RA
CONN HEADER R/A 18POS 2MM

CONN HEADER R/A 18POS 2MM

Supplier's Site
Connector, Header, 18Pos, 1Row, 2Mm; Connector Systems Samtec - 85P9268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 1Row, 2Mm; Connector Systems Samtec
85P9268
Connector, Header, 18Pos, 1Row, 2Mm; Connector Systems Samtec 85P9268
CONNECTOR, HEADER, 18POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-118-01-G-S-RA 85P9268
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 18Pos, 1Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details