Samtec Inc. Connector, Header, 17Pos, 1Row, 2Mm; Connector Systems Samtec TMM-117-01-TM-S-RA

Description
CONNECTOR, HEADER, 17POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 17POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 17Pos, 1Row, 2Mm; Connector Systems Samtec - 85P9044 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 17Pos, 1Row, 2Mm; Connector Systems Samtec
85P9044
Connector, Header, 17Pos, 1Row, 2Mm; Connector Systems Samtec 85P9044
CONNECTOR, HEADER, 17POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 17POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P9044
Product Name Connector, Header, 17Pos, 1Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products