Samtec Inc. Connector, Header, 68Pos, 4Row, 2Mm; Connector Systems Samtec TMM-117-01-L-Q-RA

Description
CONNECTOR, HEADER, 68POS, 4ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 68POS, 4ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 68Pos, 4Row, 2Mm; Connector Systems Samtec - 85P8822 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 68Pos, 4Row, 2Mm; Connector Systems Samtec
85P8822
Connector, Header, 68Pos, 4Row, 2Mm; Connector Systems Samtec 85P8822
CONNECTOR, HEADER, 68POS, 4ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 68POS, 4ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P8822
Product Name Connector, Header, 68Pos, 4Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RP SMA (M) St. Connector for RG316 Cable - ET-SMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XH2 Half-pitch Board-to-Board Connectors - XH2B-3041 - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details