The Header, 2.0mm, 2x16 Position (part number 85P8558) from Samtec is a low-profile surface mount technology (SMT) connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and consists of 32 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. The header is compatible with various Samtec connectors, including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS. It is available with optional features such as pick and place pads, alignment pins, and tape and reel packaging, making it versatile for different assembly processes.
2MM TERMINAL STRIP
HEADER, 2.0MM, 2X16 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TMM-116-02-T-D | 85P8558 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.0Mm, 2X16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |