Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-116-01-T-S-RA

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-116-01-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-116-01-T-S-RA
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Header, 2.0Mm, Right Angle, 1X16 Position; Connector Systems Samtec - 85P8488 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 1X16 Position; Connector Systems Samtec
85P8488
Header, 2.0Mm, Right Angle, 1X16 Position; Connector Systems Samtec 85P8488
HEADER, 2.0MM, RIGHT ANGLE, 1X16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 1X16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-116-01-T-S-RA 85P8488
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Right Angle, 1X16 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4652005A - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details