Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-116-01-T-D-RA

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-116-01-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-116-01-T-D-RA
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Header, 2.0Mm, Right Angle, 2X16 Position; Connector Systems Samtec - 85P8461 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X16 Position; Connector Systems Samtec
85P8461
Header, 2.0Mm, Right Angle, 2X16 Position; Connector Systems Samtec 85P8461
HEADER, 2.0MM, RIGHT ANGLE, 2X16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-116-01-T-D-RA 85P8461
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Right Angle, 2X16 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A6A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers