Samtec Inc. PCB Headers TMM-116-01-L-D

Description
Samtec TMM-116-01-L-D PCB Header
Request a Quote Datasheet
Description
Samtec TMM-116-01-L-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644555 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644555
PCB Headers 644555
Samtec TMM-116-01-L-D PCB Header

Samtec TMM-116-01-L-D PCB Header

Supplier's Site
Header, 2.0Mm, 2X16 Position; Connector Systems Samtec - 85P8264 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X16 Position; Connector Systems Samtec
85P8264
Header, 2.0Mm, 2X16 Position; Connector Systems Samtec 85P8264
HEADER, 2.0MM, 2X16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644555 85P8264
Product Name PCB Headers Header, 2.0Mm, 2X16 Position; Connector Systems Samtec
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details