Samtec Inc. Conn Unshrd Hdr Hdr 32 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec TMM-116-01-G-D-RA

Description
CONN UNSHRD HDR HDR 32 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 32 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 32 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec - 84AC3034 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 32 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec
84AC3034
Conn Unshrd Hdr Hdr 32 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec 84AC3034
CONN UNSHRD HDR HDR 32 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 32 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 32Pos, 2Row, 2Mm; Connector Systems Samtec - 85P8217 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 32Pos, 2Row, 2Mm; Connector Systems Samtec
85P8217
Connector, Header, 32Pos, 2Row, 2Mm; Connector Systems Samtec 85P8217
CONNECTOR, HEADER, 32POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 32POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-116-01-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-116-01-G-D-RA
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84AC3034 85P8217 TMM-116-01-G-D-RA
Product Name Conn Unshrd Hdr Hdr 32 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec Connector, Header, 32Pos, 2Row, 2Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-F01-16PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers
Terminal Block Wire Ferrules - 2776.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers