Samtec Inc. PCB Headers TMM-115-03-L-D

Description
Samtec TMM-115-03-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TMM-115-03-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2263469 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2263469
PCB Headers 2263469
Samtec TMM-115-03-L-D Pin Header

Samtec TMM-115-03-L-D Pin Header

Supplier's Site
Header, 2.0Mm, 2X15 Position; Connector Systems Samtec - 85P8009 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X15 Position; Connector Systems Samtec
85P8009
Header, 2.0Mm, 2X15 Position; Connector Systems Samtec 85P8009
HEADER, 2.0MM, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2263469 85P8009
Product Name PCB Headers Header, 2.0Mm, 2X15 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products