Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-115-01-T-S

Description
CONN HEADER VERT 15POS 2MM
Datasheet
Description
CONN HEADER VERT 15POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-115-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-115-01-T-S
CONN HEADER VERT 15POS 2MM

CONN HEADER VERT 15POS 2MM

Supplier's Site
Header, 2.0Mm, 1X15 Position; Connector Systems Samtec - 12P0793 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 1X15 Position; Connector Systems Samtec
12P0793
Header, 2.0Mm, 1X15 Position; Connector Systems Samtec 12P0793
HEADER, 2.0MM, 1X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 1X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-115-01-T-S 12P0793
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, 1X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
3 suppliers
Wire to Board - 1920-1854-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Leaf Spring, Wire Guard
View Details