Manufacturer: Samtec Inc.
Win Source Part Number: 900403-TMM-113-06-T-
Series: TMM
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Surface Mount 13 position 0.079" (2.00mm)
Package: Tube
Mounting: Surface Mount
Family Name: TMM-113
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
2MM TERMINAL STRIP Product overview: TMM-113-06-T-S-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-113-06-T-S-S
2MM TERMINAL STRIP
Low Profile Tiger Eye Header Strips, 2.00 mm Pitch
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900403-TMM-113-06-T-S-SM | 314-TMM-113-06-T-S-SM | TMM-113-06-T-S-SM | 85P7147 |
| Product Name | Rectangular Connectors - TMM-113-06-T-S-SM | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | ||
| Termination | Solder | Solder |