Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-113-01-T-Q-RA

Description
CONN HEADER R/A 52POS 2MM
Datasheet
Description
CONN HEADER R/A 52POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-113-01-T-Q-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-113-01-T-Q-RA
CONN HEADER R/A 52POS 2MM

CONN HEADER R/A 52POS 2MM

Supplier's Site
Connector, Header, 52Pos, 4Row, 2Mm; Connector Systems Samtec - 85P6967 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 52Pos, 4Row, 2Mm; Connector Systems Samtec
85P6967
Connector, Header, 52Pos, 4Row, 2Mm; Connector Systems Samtec 85P6967
CONNECTOR, HEADER, 52POS, 4ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 52POS, 4ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-113-01-T-Q-RA 85P6967
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 52Pos, 4Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details