Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-113-01-S-S-SM

Description
CONN HEADER SMD 13POS 2MM
Datasheet
Description
CONN HEADER SMD 13POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-113-01-S-S-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-113-01-S-S-SM
CONN HEADER SMD 13POS 2MM

CONN HEADER SMD 13POS 2MM

Supplier's Site
Connector, Header, 13 Pos, 1 Row, 2Mm; Connector Systems Samtec - 85P6908 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 13 Pos, 1 Row, 2Mm; Connector Systems Samtec
85P6908
Connector, Header, 13 Pos, 1 Row, 2Mm; Connector Systems Samtec 85P6908
CONNECTOR, HEADER, 13 POS, 1 ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 13 POS, 1 ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-113-01-S-S-SM 85P6908
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 13 Pos, 1 Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 13996 - Powell Electronics, Inc.
Nicomatic North America
View Details
MCX (M) R/A Connector for RG316 Cable - ET-MMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
4+4 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
XC5(DIN Twin-contact Connectors)   - XC5B-6421 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers