Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-113-01-G-S

Description
CONN HEADER VERT 13POS 2MM
Datasheet
Description
CONN HEADER VERT 13POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-113-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-113-01-G-S
CONN HEADER VERT 13POS 2MM

CONN HEADER VERT 13POS 2MM

Supplier's Site
Connector, Header, 13Pos, 1Row, 2Mm; Connector Systems Samtec - 12P0762 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 13Pos, 1Row, 2Mm; Connector Systems Samtec
12P0762
Connector, Header, 13Pos, 1Row, 2Mm; Connector Systems Samtec 12P0762
CONNECTOR, HEADER, 13POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 13POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-113-01-G-S 12P0762
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 13Pos, 1Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Headers, Plugs and Sockets - 2946-769-603-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 32.0 amps
View Details
4 suppliers