Samtec Inc. Connector, Header, 13 Pos, 1 Row, 2Mm; Connector Systems Samtec TMM-113-01-G-S-SM

Description
CONNECTOR, HEADER, 13 POS, 1 ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 13 POS, 1 ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 13 Pos, 1 Row, 2Mm; Connector Systems Samtec - 12P0763 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 13 Pos, 1 Row, 2Mm; Connector Systems Samtec
12P0763
Connector, Header, 13 Pos, 1 Row, 2Mm; Connector Systems Samtec 12P0763
CONNECTOR, HEADER, 13 POS, 1 ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 13 POS, 1 ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-113-01-G-S-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-113-01-G-S-SM
CONN HEADER SMD 13POS 2MM

CONN HEADER SMD 13POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 12P0763 TMM-113-01-G-S-SM
Product Name Connector, Header, 13 Pos, 1 Row, 2Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 1730930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details