Samtec Inc. Connector, Header, 24Pos, 2Row, 2Mm; Connector Systems Samtec TMM-112-06-G-D-SM

Description
CONNECTOR, HEADER, 24POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 24POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24Pos, 2Row, 2Mm; Connector Systems Samtec - 85P6605 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 2Mm; Connector Systems Samtec
85P6605
Connector, Header, 24Pos, 2Row, 2Mm; Connector Systems Samtec 85P6605
CONNECTOR, HEADER, 24POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-112-06-G-D-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-112-06-G-D-SM
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85P6605 TMM-112-06-G-D-SM
Product Name Connector, Header, 24Pos, 2Row, 2Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details