Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-112-01-S-D-RA

Description
CONN HEADER R/A 24POS 2MM
Datasheet
Description
CONN HEADER R/A 24POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-112-01-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-112-01-S-D-RA
CONN HEADER R/A 24POS 2MM

CONN HEADER R/A 24POS 2MM

Supplier's Site
Connector, Header, 24Pos, 2Row, 2Mm; Connector Systems Samtec - 85P6355 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 2Mm; Connector Systems Samtec
85P6355
Connector, Header, 24Pos, 2Row, 2Mm; Connector Systems Samtec 85P6355
CONNECTOR, HEADER, 24POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-112-01-S-D-RA 85P6355
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 24Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 23751434 - Radwell International
Specs
Voltage Rating 60 volts
Current Rating 3.8 amps
View Details