Samtec Inc. PCB Headers TMM-112-01-L-D-SM

Description
Samtec TMM-112-01-L-D-SM Pin Header
Request a Quote Datasheet
Description
Samtec TMM-112-01-L-D-SM Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086017 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086017
PCB Headers 2086017
Samtec TMM-112-01-L-D-SM Pin Header

Samtec TMM-112-01-L-D-SM Pin Header

Supplier's Site
PCB Headers - 2086018 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086018
PCB Headers 2086018
Samtec TMM-112-01-L-D-SM Pin Header

Samtec TMM-112-01-L-D-SM Pin Header

Supplier's Site
Header, 2.0Mm, Smd, 2X12 Position; Connector Systems Samtec - 59P3112 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X12 Position; Connector Systems Samtec
59P3112
Header, 2.0Mm, Smd, 2X12 Position; Connector Systems Samtec 59P3112
HEADER, 2.0MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086017 59P3112
Product Name PCB Headers Header, 2.0Mm, Smd, 2X12 Position; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products