Samtec Inc. Header, 2.0Mm, 2X11 Position; Connector Systems Samtec TMM-111-02-L-D

Description
HEADER, 2.0MM, 2X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, 2X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 2X11 Position; Connector Systems Samtec - 85P6074 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X11 Position; Connector Systems Samtec
85P6074
Header, 2.0Mm, 2X11 Position; Connector Systems Samtec 85P6074
HEADER, 2.0MM, 2X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TMM-111-02-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-111-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-111-02-L-D
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85P6074 TMM-111-02-L-D
Product Name Header, 2.0Mm, 2X11 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products