Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-111-01-T-S-SM

Description
Win Source Part Number: 1079188-TMM-111-01-T -S-SM Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMM Number of Positions: 11 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.126" (3.20mm) Alternative Parts (Cross-Reference): TMM-110-01-T-S-SM; TMM-113-01-T-S-SM; TMM-114-01-T-S-SM; DF3Z-9P-2V(20); 5600200820; 87437-1143TMM11101TS SM; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1172-11 Base Product Number: TMM-111
Request a Quote Datasheet
Description
Win Source Part Number: 1079188-TMM-111-01-T -S-SM Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMM Number of Positions: 11 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.126" (3.20mm) Alternative Parts (Cross-Reference): TMM-110-01-T-S-SM; TMM-113-01-T-S-SM; TMM-114-01-T-S-SM; DF3Z-9P-2V(20); 5600200820; 87437-1143TMM11101TS SM; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1172-11 Base Product Number: TMM-111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1079188-TMM-111-01-T-S-SM - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1079188-TMM-111-01-T-S-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1079188-TMM-111-01-T-S-SM
Win Source Part Number: 1079188-TMM-111-01-T -S-SM Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMM Number of Positions: 11 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.126" (3.20mm) Alternative Parts (Cross-Reference): TMM-110-01-T-S-SM; TMM-113-01-T-S-SM; TMM-114-01-T-S-SM; DF3Z-9P-2V(20); 5600200820; 87437-1143TMM11101TS SM; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1172-11 Base Product Number: TMM-111

Win Source Part Number: 1079188-TMM-111-01-T-S-SM
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TMM
Number of Positions: 11
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.126" (3.20mm)
Alternative Parts (Cross-Reference): TMM-110-01-T-S-SM; TMM-113-01-T-S-SM; TMM-114-01-T-S-SM; DF3Z-9P-2V(20); 5600200820; 87437-1143TMM11101TSSM;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1172-11
Base Product Number: TMM-111

Buy Now Datasheet
Board to Board & Mezzanine Connectors - TMM-111-01-T-S-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TMM-111-01-T-S-SM
Board to Board & Mezzanine Connectors TMM-111-01-T-S-SM
Low Profile Tiger Eye Header Strips, 2.0

Low Profile Tiger Eye Header Strips, 2.0

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1079188-TMM-111-01-T-S-SM TMM-111-01-T-S-SM
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board to Board & Mezzanine Connectors
Product Type IC Headers IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-214-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details