Samtec Inc. Connector, Header, 22Pos, 2Row, 2Mm; Connector Systems Samtec TMM-111-01-S-D-RA

Description
CONNECTOR, HEADER, 22POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 22POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 22Pos, 2Row, 2Mm; Connector Systems Samtec - 85P5939 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 22Pos, 2Row, 2Mm; Connector Systems Samtec
85P5939
Connector, Header, 22Pos, 2Row, 2Mm; Connector Systems Samtec 85P5939
CONNECTOR, HEADER, 22POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 22POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-111-01-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-111-01-S-D-RA
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85P5939 TMM-111-01-S-D-RA
Product Name Connector, Header, 22Pos, 2Row, 2Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To BNC Female RF Adapter - ET-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
12 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
XG4 Flat Cable Connectors - XG4A-3433 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details