TMM-110-06-T-D-SM-P -- 2MM TERMINAL STRIP SAMTEC
Samtec Inc.
2Mm Terminal Strip Samtec
TMM-110-06-T-D-SM-P
Description
2mm TERMINAL STRIP
Description
2mm TERMINAL STRIP
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
85P5758 |
|
Product Name
|
2Mm Terminal Strip Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
17.0 amps
View Details