Samtec Inc. Electronic Connector TMM-110-06-L-D-SM

Description
2MM TERMINAL STRIP Product overview: TMM-110-06-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-110-06-L-D-S M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2MM TERMINAL STRIP Product overview: TMM-110-06-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-110-06-L-D-S M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TMM-110-06-L-D-SM
Electronic Connector 314-TMM-110-06-L-D-SM
2MM TERMINAL STRIP Product overview: TMM-110-06-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-110-06-L-D-S M can be used for catalog matching and distributor lookup.

2MM TERMINAL STRIP Product overview: TMM-110-06-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMM-110-06-L-D-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TMM-110-06-L-D-SM - 851458-TMM-110-06-L-D-SM - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TMM-110-06-L-D-SM
851458-TMM-110-06-L-D-SM
Rectangular Connectors - TMM-110-06-L-D-SM 851458-TMM-110-06-L-D-SM
Manufacturer: Samtec Inc. Win Source Part Number: 851458-TMM-110-06-L- D-SM Series: TMM Features: Connector Header position Package: Tube Family Name: TMM-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 851458-TMM-110-06-L-D-SM
Series: TMM
Features: Connector Header position
Package: Tube
Family Name: TMM-110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 29
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec - 85P5719 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
85P5719
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec 85P5719
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TMM-110-06-L-D-SM 851458-TMM-110-06-L-D-SM 85P5719
Product Name Electronic Connector Rectangular Connectors - TMM-110-06-L-D-SM Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers