Samtec Inc. PCB Headers TMM-110-03-L-D

Description
Samtec TMM-110-03-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TMM-110-03-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803088 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803088
PCB Headers 1803088
Samtec TMM-110-03-L-D Pin Header

Samtec TMM-110-03-L-D Pin Header

Supplier's Site
PCB Headers - 1803480 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803480
PCB Headers 1803480
Samtec TMM-110-03-L-D Pin Header

Samtec TMM-110-03-L-D Pin Header

Supplier's Site
Header, 2.0Mm, 2X10 Position; Connector Systems Samtec - 85P5573 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X10 Position; Connector Systems Samtec
85P5573
Header, 2.0Mm, 2X10 Position; Connector Systems Samtec 85P5573
HEADER, 2.0MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803088 85P5573
Product Name PCB Headers Header, 2.0Mm, 2X10 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products