Samtec Inc. Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec TMM-110-03-G-D.

Description
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec - 26AC4481 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
26AC4481
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec 26AC4481
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC4481
Product Name Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details