Samtec Inc. Conn Unshrd Hdr Hdr 20 Pos 2Mm Sldr St Th Rohs Compliant Samtec TMM-110-03-F-D

Description
CONN UNSHRD HDR HDR 20 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 20 POS 2MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 20 Pos 2Mm Sldr St Th Rohs Compliant Samtec - 38AH2820 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 20 Pos 2Mm Sldr St Th Rohs Compliant Samtec
38AH2820
Conn Unshrd Hdr Hdr 20 Pos 2Mm Sldr St Th Rohs Compliant Samtec 38AH2820
CONN UNSHRD HDR HDR 20 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 20 POS 2MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec - 85P5565 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
85P5565
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec 85P5565
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38AH2820 85P5565
Product Name Conn Unshrd Hdr Hdr 20 Pos 2Mm Sldr St Th Rohs Compliant Samtec Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1874/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details