The Connector, Header, 20Pos, 2Row, 2Mm (part number 85P5519) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It is a low-profile surface mount connector with a current rating of 3.2 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The connector is RoHS compliant and supports high mating cycles, making it suitable for applications requiring durability. The connector is compatible with various board mates including CLT, SQT, SQW, ESQT, TLE, SMM, MMS, and cable mates such as TCSD. It is available with different plating options, including gold and matte tin, and can be customized with features like pick and place pads and alignment pins. The insulator material is black liquid crystal polymer, and the terminal material is phosphor bronze. This product is ideal for engineers seeking a reliable and versatile connector solution for their projects.
2MM TERMINAL STRIP
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TMM-110-01-TM-D-SM-P | 85P5519 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |