Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-110-01-T-D-SM

Description
CONN HEADER SMD 20POS 2MM
Datasheet
Description
CONN HEADER SMD 20POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-110-01-T-D-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-110-01-T-D-SM
CONN HEADER SMD 20POS 2MM

CONN HEADER SMD 20POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 2X10 Position; Connector Systems Samtec - 12P0733 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X10 Position; Connector Systems Samtec
12P0733
Header, 2.0Mm, Smd, 2X10 Position; Connector Systems Samtec 12P0733
HEADER, 2.0MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-110-01-T-D-SM 12P0733
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Minitek ® - 10075024-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details