Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-110-01-LM-D-RA

Description
2MM TERMINAL STRIP
Datasheet
Description
2MM TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-110-01-LM-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-110-01-LM-D-RA
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec - 85P5323 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
85P5323
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec 85P5323
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-110-01-LM-D-RA 85P5323
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details