Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-110-01-L-D-SM-004

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 20Pos, 2Row, 2Mm (part number 85P5286) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has a total of 20 contacts arranged in two rows, making it suitable for various electronic configurations. The connector is surface mount and is part of the TMM series, which is known for its low-profile design. This connector supports high mating cycles and is rated for a current of 3.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW and 250 VAC with SQT. The insulator material is black liquid crystal polymer, and the terminal material is phosphor bronze, with plating options including gold and matte tin. The product is RoHS compliant and offers features such as lead-free solderability and optional pick & place pads, alignment pins, and tape & reel packaging. It is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 20Pos, 2Row, 2Mm (part number 85P5286) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has a total of 20 contacts arranged in two rows, making it suitable for various electronic configurations. The connector is surface mount and is part of the TMM series, which is known for its low-profile design. This connector supports high mating cycles and is rated for a current of 3.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW and 250 VAC with SQT. The insulator material is black liquid crystal polymer, and the terminal material is phosphor bronze, with plating options including gold and matte tin. The product is RoHS compliant and offers features such as lead-free solderability and optional pick & place pads, alignment pins, and tape & reel packaging. It is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-110-01-L-D-SM-004
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-110-01-L-D-SM-004
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec - 85P5286 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
85P5286
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec 85P5286
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-110-01-L-D-SM-004 85P5286
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1326-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers