Samtec Inc. PCB Headers TMM-110-01-L-D-RA

Description
Samtec TMM-110-01-L-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TMM-110-01-L-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803469 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803469
PCB Headers 1803469
Samtec TMM-110-01-L-D-RA Pin Header

Samtec TMM-110-01-L-D-RA Pin Header

Supplier's Site
PCB Headers - 1803087 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803087
PCB Headers 1803087
Samtec TMM-110-01-L-D-RA Pin Header

Samtec TMM-110-01-L-D-RA Pin Header

Supplier's Site
Header, 2.0Mm, Right Angle, 2X10 Position; Connector Systems Samtec - 85P5262 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X10 Position; Connector Systems Samtec
85P5262
Header, 2.0Mm, Right Angle, 2X10 Position; Connector Systems Samtec 85P5262
HEADER, 2.0MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803469 85P5262
Product Name PCB Headers Header, 2.0Mm, Right Angle, 2X10 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
PCB Headers - 147110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details