Samtec Inc. Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Samtec TMM-109-01-T-D-RE

Description
Low Profile Tiger Eye Header Strips, 2.00 mm Pitch
Description
Low Profile Tiger Eye Header Strips, 2.00 mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Low Profile Tiger Eye Header Strips, 2.00 mm Pitch, part number 85P4980, features a low-profile design suitable for through-hole applications. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The product has a current rating of 3.2 A per row when one pin is powered and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. This product is RoHS compliant and lead-free solderable. It is compatible with various mating connectors including CLT, SQT, SQW, and others. The header strips are available in single, double, and quad row configurations, with multiple lead styles and plating options.

Datasheet Summary
Powered by GS/AI

The Low Profile Tiger Eye Header Strips, 2.00 mm Pitch, part number 85P4980, features a low-profile design suitable for through-hole applications. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The product has a current rating of 3.2 A per row when one pin is powered and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. This product is RoHS compliant and lead-free solderable. It is compatible with various mating connectors including CLT, SQT, SQW, and others. The header strips are available in single, double, and quad row configurations, with multiple lead styles and plating options.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Samtec - 85P4980 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Samtec
85P4980
Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Samtec 85P4980
Low Profile Tiger Eye Header Strips, 2.00 mm Pitch

Low Profile Tiger Eye Header Strips, 2.00 mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85P4980
Product Name Low Profile Tiger Eye Header Strips, 2.00 Mm Pitch Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
PCB Headers & Receptacles - 103167-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - G125-FV10805F3-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1217652-71918-150LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Gold, GXT™
View Details
2 suppliers