The Connector Header 85P4930 is a 9-position, 1-row connector with a 2.00 mm pitch, designed for through-hole applications. It is part of the TMM series and is compatible with various board mates including CLT, SQT, SQW, ESQT, TLE, SMM, and MMS, as well as cable mates like TCSD. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It has a current rating of 3.3 A per pin (with two pins powered) and a voltage rating of 281 VAC/397 VDC when mated with SQW, 250 VAC/354 VDC with SQT, and 375 VAC/530 VDC with SMM. The connector is lead-free solderable, making it suitable for RoHS-compliant applications. Additional options include a retention clip and various lead styles, though some configurations may be non-standard and non-returnable.
CONNECTOR, HEADER, 9POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85P4930 |
| Product Name | Connector, Header, 9Pos, 1Row, 2Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |