Samtec Inc. Connector, Header, 18Pos, 2Row, 2Mm; Connector Systems Samtec TMM-109-01-S-D-SM-004

Description
CONNECTOR, HEADER, 18POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 18POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 18Pos, 2Row, 2Mm (part number 85P4927) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has 18 contacts arranged in two rows and is suitable for surface mount termination. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin. It supports a current rating of 3.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The connector is RoHS compliant and offers high mating cycles, making it a durable choice for various applications. It is also available with optional features such as pick and place pads and tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 18Pos, 2Row, 2Mm (part number 85P4927) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has 18 contacts arranged in two rows and is suitable for surface mount termination. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin. It supports a current rating of 3.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The connector is RoHS compliant and offers high mating cycles, making it a durable choice for various applications. It is also available with optional features such as pick and place pads and tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 18Pos, 2Row, 2Mm; Connector Systems Samtec - 85P4927 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 2Row, 2Mm; Connector Systems Samtec
85P4927
Connector, Header, 18Pos, 2Row, 2Mm; Connector Systems Samtec 85P4927
CONNECTOR, HEADER, 18POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P4927
Product Name Connector, Header, 18Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data