Samtec Inc. PCB Headers TMM-108-03-L-D

Description
Samtec TMM-108-03-L-D Pin Header
Request a Quote
Description
Samtec TMM-108-03-L-D Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1557966 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1557966
PCB Headers 1557966
Samtec TMM-108-03-L-D Pin Header

Samtec TMM-108-03-L-D Pin Header

Supplier's Site
Header, 2.0Mm, 2X8 Position; Connector Systems Samtec - 85P4604 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X8 Position; Connector Systems Samtec
85P4604
Header, 2.0Mm, 2X8 Position; Connector Systems Samtec 85P4604
HEADER, 2.0MM, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1557966 85P4604
Product Name PCB Headers Header, 2.0Mm, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10065491-007TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Terminal Blocks - 39.2110/GN - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers