Samtec Inc. PCB Headers TMM-108-01-T-D

Description
Samtec TMM-108-01-T-D Pin Header
Request a Quote
Description
Samtec TMM-108-01-T-D Pin Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 2x8 Position from Samtec is a low-profile surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and consists of 16 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors including CLT, SQT, SQW, ESQT, TLE, SMM, and TCSD. The header is also available with optional features such as pick and place pads, alignment pins, and tape and reel packaging, making it versatile for different assembly processes.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, 2x8 Position from Samtec is a low-profile surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and consists of 16 contacts arranged in two rows. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This connector has a current rating of 3.2 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The voltage rating is 500 VAC when mated with SQW connectors and 450 VAC with SQT connectors. The product is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors including CLT, SQT, SQW, ESQT, TLE, SMM, and TCSD. The header is also available with optional features such as pick and place pads, alignment pins, and tape and reel packaging, making it versatile for different assembly processes.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982893 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982893
PCB Headers 1982893
Samtec TMM-108-01-T-D Pin Header

Samtec TMM-108-01-T-D Pin Header

Supplier's Site
Header, 2.0Mm, 2X8 Position; Connector Systems Samtec - 12P0708 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X8 Position; Connector Systems Samtec
12P0708
Header, 2.0Mm, 2X8 Position; Connector Systems Samtec 12P0708
HEADER, 2.0MM, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982893 12P0708
Product Name PCB Headers Header, 2.0Mm, 2X8 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details