Samtec Inc. PCB Headers TMM-108-01-T-D-SM

Description
Samtec TMM-108-01-T-D-SM Pin Header
Request a Quote Datasheet
Description
Samtec TMM-108-01-T-D-SM Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982895 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982895
PCB Headers 1982895
Samtec TMM-108-01-T-D-SM Pin Header

Samtec TMM-108-01-T-D-SM Pin Header

Supplier's Site
PCB Headers - 1982894 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982894
PCB Headers 1982894
Samtec TMM-108-01-T-D-SM Pin Header

Samtec TMM-108-01-T-D-SM Pin Header

Supplier's Site
Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec - 12P0709 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec
12P0709
Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec 12P0709
HEADER, 2.0MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982895 1982894 12P0709
Product Name PCB Headers PCB Headers Header, 2.0Mm, Smd, 2X8 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products