Win Source Part Number: 1357121-TMM-108-01-L
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: TMM
Package: Tube
Product Status: Active
Features: Pick and Place
Base Product Number: TMM-108
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 3.2A per Contact
Style: Board to Board or Cable
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 8
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.126" (3.20mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1357121-TMM-108-01-L-S-SM-P |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Surface Mount |
| Current Rating | 3.2 amps |