Samtec Inc. PCB Headers TMM-108-01-L-S-RA

Description
Samtec TMM-108-01-L-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TMM-108-01-L-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982892 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982892
PCB Headers 1982892
Samtec TMM-108-01-L-S-RA Pin Header

Samtec TMM-108-01-L-S-RA Pin Header

Supplier's Site
Header, 2.0Mm, Right Angle, 1X8 Position; Connector Systems Samtec - 85P4385 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 1X8 Position; Connector Systems Samtec
85P4385
Header, 2.0Mm, Right Angle, 1X8 Position; Connector Systems Samtec 85P4385
HEADER, 2.0MM, RIGHT ANGLE, 1X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 1X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982892 85P4385
Product Name PCB Headers Header, 2.0Mm, Right Angle, 1X8 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details