Samtec Inc. Connector, Header, 16 Position, 2Row, 2Mm; Connector Systems Samtec TMM-108-01-G-D-SM-TR

Description
CONNECTOR, HEADER, 16 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 16 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16 Position, 2Row, 2Mm; Connector Systems Samtec - 85P4320 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16 Position, 2Row, 2Mm; Connector Systems Samtec
85P4320
Connector, Header, 16 Position, 2Row, 2Mm; Connector Systems Samtec 85P4320
CONNECTOR, HEADER, 16 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P4320
Product Name Connector, Header, 16 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products