Samtec Inc. Header, 2.0Mm, 1X7 Position; Connector Systems Samtec TMM-107-03-T-S

Description
HEADER, 2.0MM, 1X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, 1X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 1X7 Position; Connector Systems Samtec - 73P9918 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 1X7 Position; Connector Systems Samtec
73P9918
Header, 2.0Mm, 1X7 Position; Connector Systems Samtec 73P9918
HEADER, 2.0MM, 1X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 1X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC TMM-107-03-T-S Board-To-Board Connector, TMM Series, 7 Contacts, Header, 2 mm, Through Hole, 1 Rows - 680-TMM-107-03-T-S - Utmel Electronic Limited
Hong Kong, China
SAMTEC TMM-107-03-T-S Board-To-Board Connector, TMM Series, 7 Contacts, Header, 2 mm, Through Hole, 1 Rows
680-TMM-107-03-T-S
SAMTEC TMM-107-03-T-S Board-To-Board Connector, TMM Series, 7 Contacts, Header, 2 mm, Through Hole, 1 Rows 680-TMM-107-03-T-S
SAMTEC TMM-107-03-T-S Board-To-Board Connector, TMM Series, 7 Contacts, Header, 2 mm, Through Hole, 1 Rows

SAMTEC TMM-107-03-T-S Board-To-Board Connector, TMM Series, 7 Contacts, Header, 2 mm, Through Hole, 1 Rows

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 73P9918 680-TMM-107-03-T-S
Product Name Header, 2.0Mm, 1X7 Position; Connector Systems Samtec SAMTEC TMM-107-03-T-S Board-To-Board Connector, TMM Series, 7 Contacts, Header, 2 mm, Through Hole, 1 Rows
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-102155-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details