Samtec Inc. Header, 2.0Mm, 2X7 Position; Connector Systems Samtec TMM-107-03-T-D

Description
HEADER, 2.0MM, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, 2X7 Position; Connector Systems Samtec - 85P4125 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, 2X7 Position; Connector Systems Samtec
85P4125
Header, 2.0Mm, 2X7 Position; Connector Systems Samtec 85P4125
HEADER, 2.0MM, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.0MM, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85P4125
Product Name Header, 2.0Mm, 2X7 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939(E50424, E51424, E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details