Samtec Inc. Connector, Header, 7 Pos, 1 Row, 2Mm; Connector Systems Samtec TMM-107-01-S-S-SM

Description
CONNECTOR, HEADER, 7 POS, 1 ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 7 POS, 1 ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header, 7 Pos, 1 Row, 2Mm (part number 12P0696) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It is a surface mount connector with a single row and seven contacts. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin. It supports a current rating of 3.2 A per pin when two pins are powered and has an operating temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The product is RoHS compliant and offers high mating cycles, making it suitable for applications requiring durability. Additionally, it is available with optional features such as pick and place pads, alignment pins, and tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The Connector Header, 7 Pos, 1 Row, 2Mm (part number 12P0696) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It is a surface mount connector with a single row and seven contacts. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin. It supports a current rating of 3.2 A per pin when two pins are powered and has an operating temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The voltage rating is 281 VAC when mated with SQW connectors and 250 VAC with SQT connectors. The product is RoHS compliant and offers high mating cycles, making it suitable for applications requiring durability. Additionally, it is available with optional features such as pick and place pads, alignment pins, and tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 7 Pos, 1 Row, 2Mm; Connector Systems Samtec - 12P0696 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7 Pos, 1 Row, 2Mm; Connector Systems Samtec
12P0696
Connector, Header, 7 Pos, 1 Row, 2Mm; Connector Systems Samtec 12P0696
CONNECTOR, HEADER, 7 POS, 1 ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 7 POS, 1 ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-107-01-S-S-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-107-01-S-S-SM
CONN HEADER SMD 7POS 2MM

CONN HEADER SMD 7POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 12P0696 TMM-107-01-S-S-SM
Product Name Connector, Header, 7 Pos, 1 Row, 2Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 102322-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers