The Connector, Header, 14Pos, 2Row, 2Mm (part number 85P3926) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has 14 contacts arranged in two rows and is suitable for surface mount termination. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin. It supports a current rating of 3.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The connector is RoHS compliant and offers high mating cycles, making it a durable choice for various applications. Additionally, it is available with optional features such as pick & place pads and tape & reel packaging for ease of handling.
2MM TERMINAL STRIP
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TMM-107-01-L-D-SM-P | 85P3926 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |