Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-107-01-G-D-SM-006

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 14Pos, 2Row, 2Mm (part number 40AC6065) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has 14 contacts arranged in two rows and is suitable for surface mount termination. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin. It supports a current rating of 3.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C depending on the plating. The connector is RoHS compliant and offers high mating cycles, making it a durable choice for various electronic applications. It is compatible with several board mates and can be customized with features such as pick and place pads and tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 14Pos, 2Row, 2Mm (part number 40AC6065) from Samtec features a 2.00 mm pitch and is designed for board-to-board applications. It has 14 contacts arranged in two rows and is suitable for surface mount termination. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin. It supports a current rating of 3.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C depending on the plating. The connector is RoHS compliant and offers high mating cycles, making it a durable choice for various electronic applications. It is compatible with several board mates and can be customized with features such as pick and place pads and tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMM-107-01-G-D-SM-006
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMM-107-01-G-D-SM-006
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Samtec - 40AC6065 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Samtec
40AC6065
Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Samtec 40AC6065
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:TMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMM-107-01-G-D-SM-006 40AC6065
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28512-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details